Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-12-G-S

Description
CONN HEADER VERT 7POS 2.54MM
Datasheet
Description
CONN HEADER VERT 7POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-107-12-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-12-G-S
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec - 79P8356 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
79P8356
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec 79P8356
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-107-12-G-S 79P8356
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details