Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-11-S-T-RA

Description
CONN HEADER R/A 21POS 2.54MM
Datasheet
Description
CONN HEADER R/A 21POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-107-11-S-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-11-S-T-RA
CONN HEADER R/A 21POS 2.54MM

CONN HEADER R/A 21POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec - 79P8337 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec
79P8337
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec 79P8337
HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-107-11-S-T-RA 79P8337
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MINITEK RECEPTACLE - 10093055-310TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers