Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-11-L-D-RA

Description
CONN HEADER R/A 14POS 2.54MM
Description
CONN HEADER R/A 14POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 14 Position (part number 79P8323) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 14 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A when mated with SSW. This header is ideal for engineers looking for reliable and compliant connection solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 14 Position (part number 79P8323) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 14 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A when mated with SSW. This header is ideal for engineers looking for reliable and compliant connection solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-107-11-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-11-L-D-RA
CONN HEADER R/A 14POS 2.54MM

CONN HEADER R/A 14POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec - 79P8323 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
79P8323
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec 79P8323
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-107-11-L-D-RA 79P8323
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data