Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec TSW-107-10-G-T-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec - 79P8280 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
79P8280
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec 79P8280
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P8280
Product Name Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data