Samtec Inc. PCB Headers TSW-107-08-T-S-RA

Description
Samtec TSW-107-08-T-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-08-T-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803171 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803171
PCB Headers 1803171
Samtec TSW-107-08-T-S-RA Pin Header

Samtec TSW-107-08-T-S-RA Pin Header

Supplier's Site
PCB Headers - 1803456 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803456
PCB Headers 1803456
Samtec TSW-107-08-T-S-RA Pin Header

Samtec TSW-107-08-T-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 7 Position; Connector Systems Samtec - 12P1607 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 7 Position; Connector Systems Samtec
12P1607
Header, 2.54Mm, Though Hole, Right Angle, 7 Position; Connector Systems Samtec 12P1607
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC TSW-107-08-T-S-RA Board-To-Board Connector, Right Angle, TSW Series, 7 Contacts, Header, 2.54 mm, Through Hole - 680-TSW-107-08-T-S-RA - Utmel Electronic Limited
Hong Kong, China
SAMTEC TSW-107-08-T-S-RA Board-To-Board Connector, Right Angle, TSW Series, 7 Contacts, Header, 2.54 mm, Through Hole
680-TSW-107-08-T-S-RA
SAMTEC TSW-107-08-T-S-RA Board-To-Board Connector, Right Angle, TSW Series, 7 Contacts, Header, 2.54 mm, Through Hole 680-TSW-107-08-T-S-RA
SAMTEC TSW-107-08-T-S-RA Board-To-Board Connector, Right Angle, TSW Series, 7 Contacts, Header, 2.54 mm, Through Hole

SAMTEC TSW-107-08-T-S-RA Board-To-Board Connector, Right Angle, TSW Series, 7 Contacts, Header, 2.54 mm, Through Hole

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803171 12P1607 680-TSW-107-08-T-S-RA
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 7 Position; Connector Systems Samtec SAMTEC TSW-107-08-T-S-RA Board-To-Board Connector, Right Angle, TSW Series, 7 Contacts, Header, 2.54 mm, Through Hole
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details