The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P8179) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 14 contacts, making it suitable for various electronic connections. The connector is RoHS compliant and offers a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The terminal material is phosphor bronze, and it is available with different plating options, including gold and tin. This product is compatible with several mating connectors, enhancing its versatility in different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8179 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |