Samtec Inc. PCB Headers TSW-107-08-L-D

Description
Samtec TSW-107-08-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-08-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670965P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670965P
PCB Headers 7670965P
Samtec TSW-107-08-L-D Pin Header

Samtec TSW-107-08-L-D Pin Header

Supplier's Site
PCB Headers - 7670965 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670965
PCB Headers 7670965
Samtec TSW-107-08-L-D Pin Header

Samtec TSW-107-08-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec - 12P1596 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
12P1596
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec 12P1596
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670965P 7670965 12P1596
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details