Samtec Inc. PCB Headers TSW-107-08-G-T-RA

Description
Samtec TSW-107-08-G-T-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-08-G-T-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803385 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803385
PCB Headers 1803385
Samtec TSW-107-08-G-T-RA Pin Header

Samtec TSW-107-08-G-T-RA Pin Header

Supplier's Site
PCB Headers - 1803169 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803169
PCB Headers 1803169
Samtec TSW-107-08-G-T-RA Pin Header

Samtec TSW-107-08-G-T-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec - 79P8120 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
79P8120
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec 79P8120
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803385 79P8120
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details