Samtec Inc. PCB Headers TSW-107-08-G-D-RA

Description
Samtec TSW-107-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803167 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803167
PCB Headers 1803167
Samtec TSW-107-08-G-D-RA Pin Header

Samtec TSW-107-08-G-D-RA Pin Header

Supplier's Site
PCB Headers - 1803481 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803481
PCB Headers 1803481
Samtec TSW-107-08-G-D-RA Pin Header

Samtec TSW-107-08-G-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec - 12P1593 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
12P1593
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec 12P1593
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803167 12P1593
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Cable socket - NEFU-X24F-1-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details