Samtec Inc. Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec TSW-107-07-S-T-LL

Description
HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec - 79P8046 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec
79P8046
Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec 79P8046
HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 21 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P8046
Product Name Header, 2.54 Mm, Through Hole, 21 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Ribbon Cable Connectors - 1-102156-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details