Samtec Inc. PCB Headers TSW-107-07-G-D

Description
Samtec TSW-107-07-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-07-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612490 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612490
PCB Headers 1612490
Samtec TSW-107-07-G-D Pin Header

Samtec TSW-107-07-G-D Pin Header

Supplier's Site
PCB Headers - 1612287 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612287
PCB Headers 1612287
Samtec TSW-107-07-G-D Pin Header

Samtec TSW-107-07-G-D Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TSW-107-07-G-D
Electronic Connector 314-TSW-107-07-G-D
CONN HEADER VERT 14POS 2.54MM Product overview: TSW-107-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-107-07-G-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 14POS 2.54MM Product overview: TSW-107-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-107-07-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TSW-107-07-G-D - 852736-TSW-107-07-G-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-107-07-G-D
852736-TSW-107-07-G-D
Rectangular Connectors - TSW-107-07-G-D 852736-TSW-107-07-G-D
Manufacturer: Samtec Inc. Win Source Part Number: 852736-TSW-107-07-G- D Series: TSW Features: Connector Header position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 852736-TSW-107-07-G-D
Series: TSW
Features: Connector Header position
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Header, 14 Position, 2.54Mm; Connector Systems Samtec - 11J6175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2.54Mm; Connector Systems Samtec
11J6175
Connector, Header, 14 Position, 2.54Mm; Connector Systems Samtec 11J6175
CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612490 314-TSW-107-07-G-D 852736-TSW-107-07-G-D 11J6175
Product Name PCB Headers Electronic Connector Rectangular Connectors - TSW-107-07-G-D Connector, Header, 14 Position, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details