Samtec Inc. Headers, Male Pins TSW-107-07-G-D

Description
CONN HEADER VERT 14POS 2.54MM
Datasheet
Description
CONN HEADER VERT 14POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TSW-107-07-G-D - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TSW-107-07-G-D
Headers, Male Pins TSW-107-07-G-D
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3399
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3399
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-107-07-G-D 33AC3399
Product Name Headers, Male Pins Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Contacts 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-96450F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details