Samtec Inc. PCB Headers TSW-107-07-F-S

Description
Samtec TSW-107-07-F-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-07-F-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802210P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802210P
PCB Headers 1802210P
Samtec TSW-107-07-F-S Pin Header

Samtec TSW-107-07-F-S Pin Header

Supplier's Site
PCB Headers - 1802210 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802210
PCB Headers 1802210
Samtec TSW-107-07-F-S Pin Header

Samtec TSW-107-07-F-S Pin Header

Supplier's Site
PCB Headers - 1801061 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801061
PCB Headers 1801061
Samtec TSW-107-07-F-S Pin Header

Samtec TSW-107-07-F-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec - 79P7983 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
79P7983
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec 79P7983
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802210P 1802210 79P7983
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details