Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec TSW-107-05-F-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P7920) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 14 contacts arranged in 2 rows, making it suitable for various electronic connections. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating ranging from 4.3 A to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P7920) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 14 contacts arranged in 2 rows, making it suitable for various electronic connections. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating ranging from 4.3 A to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec - 79P7920 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
79P7920
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec 79P7920
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P7920
Product Name Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details