The Samtec Header, part number 79P7815, is a through-hole vertical connector with a pitch spacing of 2.54 mm and 18 positions. It features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, making it suitable for various applications in electronic assemblies.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P7815 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |