Samtec Inc. IC & Component Sockets TSW-106-25-L-Q

Description
Classic Socket Strips, 2.00 mm (.0787) P
Request a Quote
Description
Classic Socket Strips, 2.00 mm (.0787) P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - TSW-106-25-L-Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
TSW-106-25-L-Q
IC & Component Sockets TSW-106-25-L-Q
Classic Socket Strips, 2.00 mm (.0787) P

Classic Socket Strips, 2.00 mm (.0787) P

Buy Now
Header, 2.54Mm, Tht Vert, 12Way; Pitch Spacing Samtec - 52AH4631 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Tht Vert, 12Way; Pitch Spacing Samtec
52AH4631
Header, 2.54Mm, Tht Vert, 12Way; Pitch Spacing Samtec 52AH4631
HEADER, 2.54MM, THT VERT, 12WAY; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2.54MM, THT VERT, 12WAY; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-106-25-L-Q 52AH4631
Product Name IC & Component Sockets Header, 2.54Mm, Tht Vert, 12Way; Pitch Spacing Samtec
Product Type IC Socket IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions - 88K1492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-9601002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details