Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec TSW-106-22-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 79P7676 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
79P7676
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 79P7676
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P7676
Product Name Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details