Samtec Inc. Rectangular Connectors - TSW-106-14-T-D TSW-106-14-T-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937852-TSW-106-14-T- D Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937852-TSW-106-14-T- D Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-106-14-T-D - 937852-TSW-106-14-T-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-106-14-T-D
937852-TSW-106-14-T-D
Rectangular Connectors - TSW-106-14-T-D 937852-TSW-106-14-T-D
Manufacturer: Samtec Inc. Win Source Part Number: 937852-TSW-106-14-T- D Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937852-TSW-106-14-T-D
Series: TSW
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 12 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-106-14-T-D
Electronic Connector 314-TSW-106-14-T-D
CONN HEADER VERT 12POS 2.54MM Product overview: TSW-106-14-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-14-T-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 12POS 2.54MM Product overview: TSW-106-14-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-14-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 67C3408 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
67C3408
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 67C3408
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 12POS .100 DUAL TIN - 680-TSW-106-14-T-D - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 12POS .100 DUAL TIN
680-TSW-106-14-T-D
CONN HEADER 12POS .100 DUAL TIN 680-TSW-106-14-T-D
CONN HEADER 12POS .100 DUAL TIN

CONN HEADER 12POS .100 DUAL TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937852-TSW-106-14-T-D 314-TSW-106-14-T-D 67C3408 680-TSW-106-14-T-D
Product Name Rectangular Connectors - TSW-106-14-T-D Electronic Connector Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec CONN HEADER 12POS .100 DUAL TIN
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole
Termination Solder Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details