Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec TSW-106-10-T-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 79P7267) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with a total of 12 contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with options for gold or tin plating over nickel. It is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and suitable for lead-free soldering.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 79P7267) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with a total of 12 contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with options for gold or tin plating over nickel. It is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and suitable for lead-free soldering.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 79P7267 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
79P7267
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 79P7267
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-106-10-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-106-10-T-D
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P7267 TSW-106-10-T-D
Product Name Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details