Samtec Inc. Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec TSW-106-08-T-D-LA

Description
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 79P7154 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
79P7154
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 79P7154
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-106-08-T-D-LA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-106-08-T-D-LA
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P7154 TSW-106-08-T-D-LA
Product Name Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-03-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details