Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec TSW-106-08-L-Q

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 79P7123 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
79P7123
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 79P7123
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P7123
Product Name Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V20F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details