Samtec Inc. Headers, Male Pins TSW-106-08-L-D-RA

Description
CONN HEADER R/A 12POS 2.54MM
Datasheet
Description
CONN HEADER R/A 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TSW-106-08-L-D-RA - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TSW-106-08-L-D-RA
Headers, Male Pins TSW-106-08-L-D-RA
CONN HEADER R/A 12POS 2.54MM

CONN HEADER R/A 12POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 12Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3398
Connector, Header, 12Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3398
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-106-08-L-D-RA 33AC3398
Product Name Headers, Male Pins Connector, Header, 12Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole, Right Angle Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103327-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5740-220-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9757 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details