Samtec Inc. PCB Headers TSW-106-08-G-D

Description
Samtec TSW-106-08-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-08-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802136 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802136
PCB Headers 1802136
Samtec TSW-106-08-G-D Pin Header

Samtec TSW-106-08-G-D Pin Header

Supplier's Site
PCB Headers - 1802136P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802136P
PCB Headers 1802136P
Samtec TSW-106-08-G-D Pin Header

Samtec TSW-106-08-G-D Pin Header

Supplier's Site
PCB Headers - 1801055 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801055
PCB Headers 1801055
Samtec TSW-106-08-G-D Pin Header

Samtec TSW-106-08-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 12P1527 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
12P1527
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 12P1527
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802136 1802136P 12P1527
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Headers, Male Pins - 104915-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details