Samtec Inc. PCB Headers TSW-106-08-G-D-RA

Description
Samtec TSW-106-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803394 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803394
PCB Headers 1803394
Samtec TSW-106-08-G-D-RA Pin Header

Samtec TSW-106-08-G-D-RA Pin Header

Supplier's Site
PCB Headers - 1803162 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803162
PCB Headers 1803162
Samtec TSW-106-08-G-D-RA Pin Header

Samtec TSW-106-08-G-D-RA Pin Header

Supplier's Site
CONN HEADER 12POS .100 DL R/A AU - 680-TSW-106-08-G-D-RA - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 12POS .100 DL R/A AU
680-TSW-106-08-G-D-RA
CONN HEADER 12POS .100 DL R/A AU 680-TSW-106-08-G-D-RA
CONN HEADER 12POS .100 DL R/A AU

CONN HEADER 12POS .100 DL R/A AU

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 12 Position; Connector Systems Samtec - 12P1528 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 12 Position; Connector Systems Samtec
12P1528
Header, 2.54Mm, Though Hole, Right Angle, 12 Position; Connector Systems Samtec 12P1528
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803394 680-TSW-106-08-G-D-RA 12P1528
Product Name PCB Headers CONN HEADER 12POS .100 DL R/A AU Header, 2.54Mm, Though Hole, Right Angle, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1124-AZA.3T.675.CTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details