Samtec Inc. PCB Headers TSW-106-08-F-S-RA

Description
Samtec TSW-106-08-F-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-08-F-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800239 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800239
PCB Headers 1800239
Samtec TSW-106-08-F-S-RA Pin Header

Samtec TSW-106-08-F-S-RA Pin Header

Supplier's Site
PCB Headers - 1800476 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800476
PCB Headers 1800476
Samtec TSW-106-08-F-S-RA Pin Header

Samtec TSW-106-08-F-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec - 79P7084 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
79P7084
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec 79P7084
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800239 79P7084
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1311 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 222Y26M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details