Samtec Inc. PCB Headers TSW-106-07-T-S

Description
Samtec TSW-106-07-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-07-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612464 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612464
PCB Headers 1612464
Samtec TSW-106-07-T-S Pin Header

Samtec TSW-106-07-T-S Pin Header

Supplier's Site
PCB Headers - 1612283 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612283
PCB Headers 1612283
Samtec TSW-106-07-T-S Pin Header

Samtec TSW-106-07-T-S Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TSW-106-07-T-S
Electronic Connector 314-TSW-106-07-T-S
CONN HEADER VERT 6POS 2.54MM Product overview: TSW-106-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-T-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 6POS 2.54MM Product overview: TSW-106-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-T-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Samtec Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: TSW Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 6 Shrouding: Unshrouded

Alternative Parts (Cross-Reference): Cross
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: TSW
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 6
Shrouding: Unshrouded

Buy Now Datasheet
Connector, Hdr, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec - 12P1526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
12P1526
Connector, Hdr, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec 12P1526
CONNECTOR, HDR, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HDR, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612464 314-TSW-106-07-T-S 12P1526
Product Name PCB Headers Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector, Hdr, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details