Samtec Inc. PCB Headers TSW-106-07-T-D

Description
Samtec TSW-106-07-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-07-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802231P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802231P
PCB Headers 1802231P
Samtec TSW-106-07-T-D Pin Header

Samtec TSW-106-07-T-D Pin Header

Supplier's Site
PCB Headers - 1802231 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802231
PCB Headers 1802231
Samtec TSW-106-07-T-D Pin Header

Samtec TSW-106-07-T-D Pin Header

Supplier's Site
PCB Headers - 1801044 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801044
PCB Headers 1801044
Samtec TSW-106-07-T-D Pin Header

Samtec TSW-106-07-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 12P1525 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
12P1525
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 12P1525
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802231P 1802231 12P1525
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-018 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details