Manufacturer: Samtec Inc.
Win Source Part Number: 1274916-TSW-106-07-L
Packaging: Bulk
Number of Positions: 12
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.430" (10.92mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN HEADER VERT 12POS 2.54MM Product overview: TSW-106-07-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-L-D can be used for catalog matching and distributor lookup.
Samtec TSW-106-07-L-D Pin Header
Samtec TSW-106-07-L-D Pin Header
CONN UNSHRD HDR HDR 12 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1274916-TSW-106-07-L-D | 314-TSW-106-07-L-D | 7670928P | 7670928 | 82AC0411 | 12P1522 |
| Product Name | Rectangular Connectors - TSW-106-07-L-D | Electronic Connector | PCB Headers | PCB Headers | Conn Unshrd Hdr Hdr 12 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | Through Hole | ||
| Mounting | Through Hole | Through hole |