Samtec Inc. Headers, Male Pins TSW-106-07-G-S

Description
CONN HEADER VERT 6POS 2.54MM
Datasheet
Description
CONN HEADER VERT 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TSW-106-07-G-S - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TSW-106-07-G-S
Headers, Male Pins TSW-106-07-G-S
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site Datasheet
Connector, Hdr, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 56AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
56AC7203
Connector, Hdr, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 56AC7203
CONNECTOR, HDR, 6POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HDR, 6POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-106-07-G-S 56AC7203
Product Name Headers, Male Pins Connector, Hdr, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details