Samtec Inc. PCB Headers TSW-106-06-T-S

Description
Samtec TSW-106-06-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-06-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803460 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803460
PCB Headers 1803460
Samtec TSW-106-06-T-S Pin Header

Samtec TSW-106-06-T-S Pin Header

Supplier's Site
PCB Headers - 1803161 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803161
PCB Headers 1803161
Samtec TSW-106-06-T-S Pin Header

Samtec TSW-106-06-T-S Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0409 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0409
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0409
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1520 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1520
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1520
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803460 82AC0409 12P1520
Product Name PCB Headers Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data