The Header, 2.54mm, Through Hole, Right Angle, 5 Position (part number 79P6794) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with five contacts and is compatible with various mating connectors including SSW, SSQ, and BCS series. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications.
CONN HEADER R/A 5POS 2.54MM Product overview: TSW-105-25-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-25-G-S-R
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSW-105-25-G-S-RA | 79P6794 |
| Product Name | Electronic Connector | Header, 2.54Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec |
| Termination | Solder | Through Hole Right Angle |