Samtec Inc. Rectangular Connectors - TSW-105-25-G-D-RA TSW-105-25-G-D-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 901507-TSW-105-25-G- D-RA Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 901507-TSW-105-25-G- D-RA Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-105-25-G-D-RA - 901507-TSW-105-25-G-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-105-25-G-D-RA
901507-TSW-105-25-G-D-RA
Rectangular Connectors - TSW-105-25-G-D-RA 901507-TSW-105-25-G-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 901507-TSW-105-25-G- D-RA Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 901507-TSW-105-25-G-D-RA
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: TSW-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
314-TSW-105-25-G-D-RA
Electronic Connector 314-TSW-105-25-G-D-RA
CONN HEADER R/A 10POS 2.54MM Product overview: TSW-105-25-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-25-G-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 10POS 2.54MM Product overview: TSW-105-25-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-25-G-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec - 79P6789 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
79P6789
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec 79P6789
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 901507-TSW-105-25-G-D-RA 314-TSW-105-25-G-D-RA 79P6789
Product Name Rectangular Connectors - TSW-105-25-G-D-RA Electronic Connector Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole, Right Angle
Termination Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details