Samtec Inc. PCB Headers TSW-105-23-T-D

Description
Samtec TSW-105-23-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-23-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801077 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801077
PCB Headers 1801077
Samtec TSW-105-23-T-D Pin Header

Samtec TSW-105-23-T-D Pin Header

Supplier's Site
PCB Headers - 1802183P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802183P
PCB Headers 1802183P
Samtec TSW-105-23-T-D Pin Header

Samtec TSW-105-23-T-D Pin Header

Supplier's Site
PCB Headers - 1802183 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802183
PCB Headers 1802183
Samtec TSW-105-23-T-D Pin Header

Samtec TSW-105-23-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 12P1496 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
12P1496
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 12P1496
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801077 1802183P 12P1496
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details