The Samtec Header, part number 79P6708, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 10 positions. It is part of the TSW series and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin over nickel. The operating temperature range is -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for various applications requiring reliable board-to-board connections.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 10POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79P6708 | TSW-105-23-L-D-LL |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |