Samtec Inc. PCB Headers TSW-105-22-T-D-RA

Description
Samtec TSW-105-22-T-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-22-T-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086651
PCB Headers 2086651
Samtec TSW-105-22-T-D-RA Pin Header

Samtec TSW-105-22-T-D-RA Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 82AC0407 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
82AC0407
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 82AC0407
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec - 79P6671 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
79P6671
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec 79P6671
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086651 82AC0407 79P6671
Product Name PCB Headers Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-103LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.2310 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details