Samtec Inc. Power Connectors TSW-105-20-T-S

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote Datasheet
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-105-20-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-105-20-T-S
Power Connectors TSW-105-20-T-S
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 56AC7200 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
56AC7200
Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 56AC7200
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-105-20-T-S 56AC7200
Product Name Power Connectors Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Contacts Pitch 0.1000 mm (0.0039 inches) 2.54 mm (0.1000 inches)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102320-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details