Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-20-T-S-004

Description
CONN HEADER VERT 5POS 2.54MM
Datasheet
Description
CONN HEADER VERT 5POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-105-20-T-S-004
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-20-T-S-004
CONN HEADER VERT 5POS 2.54MM

CONN HEADER VERT 5POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 79P6569 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
79P6569
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 79P6569
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-105-20-T-S-004 79P6569
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-604/018-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers