The Header, 2.54mm, Through Hole Vertical, 5 Position (part number 79P6463) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features five contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P6463 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |