The Header, 2.54mm, Through Hole Vertical, 10 Position (part number 79P6421) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is a two-row connector with a total of 10 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P6421 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |