Samtec Inc. PCB Headers TSW-105-14-T-S

Description
Samtec TSW-105-14-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-14-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802107 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802107
PCB Headers 1802107
Samtec TSW-105-14-T-S Pin Header

Samtec TSW-105-14-T-S Pin Header

Supplier's Site
PCB Headers - 1801147 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801147
PCB Headers 1801147
Samtec TSW-105-14-T-S Pin Header

Samtec TSW-105-14-T-S Pin Header

Supplier's Site
PCB Headers - 1802107P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802107P
PCB Headers 1802107P
Samtec TSW-105-14-T-S Pin Header

Samtec TSW-105-14-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 12P1481 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
12P1481
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 12P1481
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802107 1802107P 12P1481
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-14PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details