Samtec Inc. Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TSW-105-08-S-D-RA

Description
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Description
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 82AC0400 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
82AC0400
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 82AC0400
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 12P1468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
12P1468
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 12P1468
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0400 12P1468
Product Name Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
4 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers