Samtec Inc. Electronic Connector TSW-105-08-L-D

Description
CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-08-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-08-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-08-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-08-L-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-105-08-L-D
Electronic Connector 314-TSW-105-08-L-D
CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-08-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-08-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-08-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-08-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TSW-105-08-L-D - 937846-TSW-105-08-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-105-08-L-D
937846-TSW-105-08-L-D
Rectangular Connectors - TSW-105-08-L-D 937846-TSW-105-08-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 937846-TSW-105-08-L- D Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937846-TSW-105-08-L-D
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 7670906P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670906P
PCB Headers 7670906P
Samtec TSW-105-08-L-D Pin Header

Samtec TSW-105-08-L-D Pin Header

Supplier's Site
PCB Headers - 7670906 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670906
PCB Headers 7670906
Samtec TSW-105-08-L-D Pin Header

Samtec TSW-105-08-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 14M6957 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
14M6957
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 14M6957
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-105-08-L-D 937846-TSW-105-08-L-D 7670906P 7670906 14M6957
Product Name Electronic Connector Rectangular Connectors - TSW-105-08-L-D PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details