Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-08-L-D-NA

Description
CONN HEADER VERT 10POS 2.54MM
Description
CONN HEADER VERT 10POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-105-08-L-D-NA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-08-L-D-NA
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Classic Pcb Header Strips, 0.100
Chicago, IL, United States
Classic Pcb Header Strips, 0.100" Pitch Samtec
79P6058
Classic Pcb Header Strips, 0.100" Pitch Samtec 79P6058
Classic PCB Header Strips, 0.100" pitch

Classic PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-105-08-L-D-NA 79P6058
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Classic Pcb Header Strips, 0.100" Pitch Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details