Samtec Inc. PCB Headers TSW-105-08-G-S-RA

Description
Samtec TSW-105-08-G-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-08-G-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803380
PCB Headers 1803380
Samtec TSW-105-08-G-S-RA Pin Header

Samtec TSW-105-08-G-S-RA Pin Header

Supplier's Site
PCB Headers - 1803155 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803155
PCB Headers 1803155
Samtec TSW-105-08-G-S-RA Pin Header

Samtec TSW-105-08-G-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec - 12P1463 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec
12P1463
Header, 2.54Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec 12P1463
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803380 12P1463
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details