Samtec Inc. Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec TSW-105-08-G-S-RA-002

Description
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 79P6041 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
79P6041
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 79P6041
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-105-08-G-S-RA-002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-08-G-S-RA-002
CONN HEADER R/A 5POS 2.54MM

CONN HEADER R/A 5POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P6041 TSW-105-08-G-S-RA-002
Product Name Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data