Samtec Inc. Rectangular Connectors - TSW-105-07-S-D-009 TSW-105-07-S-D-009

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937843-TSW-105-07-S- D-009 Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937843-TSW-105-07-S- D-009 Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 79P5959) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 10 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the specific mating connector used. The header is RoHS compliant and offers lead-free solderable options. Engineers should consider this product for applications requiring reliable and robust connections in environments with varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 79P5959) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 10 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the specific mating connector used. The header is RoHS compliant and offers lead-free solderable options. Engineers should consider this product for applications requiring reliable and robust connections in environments with varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-105-07-S-D-009 - 937843-TSW-105-07-S-D-009 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-105-07-S-D-009
937843-TSW-105-07-S-D-009
Rectangular Connectors - TSW-105-07-S-D-009 937843-TSW-105-07-S-D-009
Manufacturer: Samtec Inc. Win Source Part Number: 937843-TSW-105-07-S- D-009 Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937843-TSW-105-07-S-D-009
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TSW-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-105-07-S-D-009
Electronic Connector 314-TSW-105-07-S-D-009
CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-07-S-D-009 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-S-D-0 09 can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-07-S-D-009 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-S-D-009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-105-07-S-D-009
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-07-S-D-009
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 79P5959 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
79P5959
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 79P5959
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937843-TSW-105-07-S-D-009 314-TSW-105-07-S-D-009 TSW-105-07-S-D-009 79P5959
Product Name Rectangular Connectors - TSW-105-07-S-D-009 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Circular Connector Accessories - BRD.3B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XC5(DIN Fine-fit Connectors)   - XC5G-482P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details