Samtec Inc. SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY TSW-105-07-G-S

Description
SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY
Description
SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY

Suppliers

Company
Product
Description
Supplier Links
SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY - 680-TSW-105-07-G-S - Utmel Electronic Limited
Hong Kong, China
SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY
680-TSW-105-07-G-S
SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY 680-TSW-105-07-G-S
SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY

SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY

Supplier's Site
Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 56AC7192 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
56AC7192
Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 56AC7192
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 680-TSW-105-07-G-S 56AC7192
Product Name SAMTEC - TSW-105-07-G-S . - HEADER, 2.54MM, THT VERT, 5WAY Connector, Header, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Current Rating 7.6 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 45P2966 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
2 Tabs Quick Fit Header - 7822 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details