Samtec Inc. Electronic Connector TSW-105-07-F-S

Description
CONN HEADER VERT 5POS 2.54MM Product overview: TSW-105-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-F-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 5POS 2.54MM Product overview: TSW-105-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-F-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-105-07-F-S
Electronic Connector 314-TSW-105-07-F-S
CONN HEADER VERT 5POS 2.54MM Product overview: TSW-105-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-F-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 5POS 2.54MM Product overview: TSW-105-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-F-S can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TSW-105-07-F-S - 937841-TSW-105-07-F-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-105-07-F-S
937841-TSW-105-07-F-S
Rectangular Connectors - TSW-105-07-F-S 937841-TSW-105-07-F-S
Manufacturer: Samtec Inc. Win Source Part Number: 937841-TSW-105-07-F- S Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 5 position 0.100" (2.54mm) Package: Bag Mounting: Through Hole Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937841-TSW-105-07-F-S
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 5 position 0.100" (2.54mm)
Package: Bag
Mounting: Through Hole
Family Name: TSW-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 1802099P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802099P
PCB Headers 1802099P
Samtec TSW-105-07-F-S Pin Header

Samtec TSW-105-07-F-S Pin Header

Supplier's Site
PCB Headers - 1802099 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802099
PCB Headers 1802099
Samtec TSW-105-07-F-S Pin Header

Samtec TSW-105-07-F-S Pin Header

Supplier's Site
PCB Headers - 1801134 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801134
PCB Headers 1801134
Samtec TSW-105-07-F-S Pin Header

Samtec TSW-105-07-F-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 18P9393 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
18P9393
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 18P9393
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-105-07-F-S 937841-TSW-105-07-F-S 1802099P 1802099 18P9393
Product Name Electronic Connector Rectangular Connectors - TSW-105-07-F-S PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details