Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-05-F-D

Description
CONN HEADER VERT 10POS 2.54MM
Datasheet
Description
CONN HEADER VERT 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-105-05-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-105-05-F-D
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 79P5836 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
79P5836
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 79P5836
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-105-05-F-D 79P5836
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers