The Samtec Header, part number 79P5413, is a 2.54 mm through-hole vertical connector with 4 positions. It features a single row configuration and is designed for board-to-board applications. The header is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is a reliable choice for engineers seeking a robust and versatile connector solution.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P5413 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |